Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R4800FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R4800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R4800FKR6
Metal Film Resistors - CMF553R4800FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553R4800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R4800FKR6-ND
Through Hole Resistors CMF553R4800FKR6-ND
3.48 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2981
Resistor,metal Film,3.48Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2981
Resistor,Metal Film,3.48Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R4800FKR6 CMF553R4800FKR6-ND 41C2981
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.48Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details