Vishay Intertechnology, Inc. Through Hole Resistors CMF553R8300FKEB

Description
3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R8300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R8300FKEB-ND
Through Hole Resistors CMF553R8300FKEB-ND
3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.83 OHM 1/2W 1% AXIAL - CMF553R8300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1/2W 1% AXIAL
CMF553R8300FKEB
RES 3.83 OHM 1/2W 1% AXIAL CMF553R8300FKEB
RES 3.83ohm 1/2W 1% AXIAL

RES 3.83ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.83 1% T-1 Eb E3 Vishay - 68P5989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83 1% T-1 Eb E3 Vishay
68P5989
Cmf-55 3.83 1% T-1 Eb E3 Vishay 68P5989
CMF-55 3.83 1% T-1 EB e3

CMF-55 3.83 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R8300FKEB-ND CMF553R8300FKEB 68P5989
Product Name Through Hole Resistors RES 3.83 OHM 1/2W 1% AXIAL Cmf-55 3.83 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details