Vishay Intertechnology, Inc. RES 3.5 OHM 1/2W 1% AXIAL CMF553R5000FKR6

Description
RES 3.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5 OHM 1/2W 1% AXIAL - CMF553R5000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5 OHM 1/2W 1% AXIAL
CMF553R5000FKR6
RES 3.5 OHM 1/2W 1% AXIAL CMF553R5000FKR6
RES 3.5ohm 1/2W 1% AXIAL

RES 3.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R5000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R5000FKR6-ND
Through Hole Resistors CMF553R5000FKR6-ND
3.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.5 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.5 Ohm, +/1 Percent, 100 Ppm Vishay
41C2983
Cmf55, 3.5 Ohm, +/1 Percent, 100 Ppm Vishay 41C2983
CMF55, 3.5 Ohm, +/- 1 Percent, 100 ppm

CMF55, 3.5 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R5000FKR6 CMF553R5000FKR6-ND 41C2983
Product Name RES 3.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.5 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.5 ohms 3.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details