Vishay Intertechnology, Inc. RES 3.06 OHM 1/2W 1% AXIAL CMF553R0600FKBF

Description
RES 3.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.06 OHM 1/2W 1% AXIAL - CMF553R0600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.06 OHM 1/2W 1% AXIAL
CMF553R0600FKBF
RES 3.06 OHM 1/2W 1% AXIAL CMF553R0600FKBF
RES 3.06ohm 1/2W 1% AXIAL

RES 3.06ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0600FKBF-ND
Through Hole Resistors CMF553R0600FKBF-ND
3.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.06 1% T-1 B14 Vishay - 68P5930 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.06 1% T-1 B14 Vishay
68P5930
Cmf-55 3.06 1% T-1 B14 Vishay 68P5930
CMF-55 3.06 1% T-1 B14

CMF-55 3.06 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0600FKBF CMF553R0600FKBF-ND 68P5930
Product Name RES 3.06 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.06 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.06 ohms 3.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details