Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FKRE

Description
RES 3.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 1% AXIAL - CMF553M0100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 1% AXIAL
CMF553M0100FKRE
RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FKRE
RES 3.01Mohm 1/2W 1% AXIAL

RES 3.01Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100FKRE-ND
Through Hole Resistors CMF553M0100FKRE-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01M 1% T-1 R36 Vishay - 68P5728 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 1% T-1 R36 Vishay
68P5728
Cmf-55 3.01M 1% T-1 R36 Vishay 68P5728
CMF-55 3.01M 1% T-1 R36

CMF-55 3.01M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100FKRE CMF553M0100FKRE-ND 68P5728
Product Name RES 3.01M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.01M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details