Vishay Intertechnology, Inc. RES 3.57M OHM 1/2W 1% AXIAL CMF553M5700FKBF

Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57M OHM 1/2W 1% AXIAL - CMF553M5700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/2W 1% AXIAL
CMF553M5700FKBF
RES 3.57M OHM 1/2W 1% AXIAL CMF553M5700FKBF
RES 3.57Mohm 1/2W 1% AXIAL

RES 3.57Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M5700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M5700FKBF-ND
Through Hole Resistors CMF553M5700FKBF-ND
3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M5700FKBF CMF553M5700FKBF-ND
Product Name RES 3.57M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers