Vishay Intertechnology, Inc. RES 3.16M OHM 1/2W 1% AXIAL CMF553M1600FKBF

Description
RES 3.16Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/2W 1% AXIAL - CMF553M1600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 1% AXIAL
CMF553M1600FKBF
RES 3.16M OHM 1/2W 1% AXIAL CMF553M1600FKBF
RES 3.16Mohm 1/2W 1% AXIAL

RES 3.16Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600FKBF-ND
Through Hole Resistors CMF553M1600FKBF-ND
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2859
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2859
Resistor,Metal Film,3.16MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.16MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600FKBF CMF553M1600FKBF-ND 41C2859
Product Name RES 3.16M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers