Vishay Intertechnology, Inc. RES 400K OHM 1/2W 1% AXIAL CMF55400K00FKEK

Description
RES 400Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1/2W 1% AXIAL - CMF55400K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1/2W 1% AXIAL
CMF55400K00FKEK
RES 400K OHM 1/2W 1% AXIAL CMF55400K00FKEK
RES 400Kohm 1/2W 1% AXIAL

RES 400Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55400K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55400K00FKEK-ND
Through Hole Resistors CMF55400K00FKEK-ND
400 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 400K 1% T-1 Ek E3 Vishay - 48P6734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 400K 1% T-1 Ek E3 Vishay
48P6734
Cmf-55 400K 1% T-1 Ek E3 Vishay 48P6734
CMF-55 400K 1% T-1 EK e3

CMF-55 400K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55400K00FKEK CMF55400K00FKEK-ND 48P6734
Product Name RES 400K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 400K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers