Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M9000FLBF

Description
Metal Film Resistors - Through Hole CMF-55 3.9M 1% T-0 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 3.9M 1% T-0 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M9000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M9000FLBF
Metal Film Resistors - CMF553M9000FLBF
Metal Film Resistors - Through Hole CMF-55 3.9M 1% T-0 B14

Metal Film Resistors - Through Hole CMF-55 3.9M 1% T-0 B14

Supplier's Site
Through Hole Resistors - CMF553M9000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000FLBF-ND
Through Hole Resistors CMF553M9000FLBF-ND
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.9M 1% T-0 B14 Vishay - 68P5899 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.9M 1% T-0 B14 Vishay
68P5899
Cmf-55 3.9M 1% T-0 B14 Vishay 68P5899
CMF-55 3.9M 1% T-0 B14

CMF-55 3.9M 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9000FLBF CMF553M9000FLBF-ND 68P5899
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.9M 1% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers