Vishay Intertechnology, Inc. RES 3.01 OHM 1/2W 1% AXIAL CMF553R0100FKEB

Description
RES 3.01ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1/2W 1% AXIAL - CMF553R0100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1/2W 1% AXIAL
CMF553R0100FKEB
RES 3.01 OHM 1/2W 1% AXIAL CMF553R0100FKEB
RES 3.01ohm 1/2W 1% AXIAL

RES 3.01ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0100FKEB-ND
Through Hole Resistors CMF553R0100FKEB-ND
3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01 1% T-1 Eb E3 Vishay - 68P5926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01 1% T-1 Eb E3 Vishay
68P5926
Cmf-55 3.01 1% T-1 Eb E3 Vishay 68P5926
CMF-55 3.01 1% T-1 EB e3

CMF-55 3.01 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0100FKEB CMF553R0100FKEB-ND 68P5926
Product Name RES 3.01 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.01 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details