Vishay Intertechnology, Inc. RES 3.48M OHM 1/2W 1% AXIAL CMF553M4800FKRE

Description
RES 3.48Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48M OHM 1/2W 1% AXIAL - CMF553M4800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1/2W 1% AXIAL
CMF553M4800FKRE
RES 3.48M OHM 1/2W 1% AXIAL CMF553M4800FKRE
RES 3.48Mohm 1/2W 1% AXIAL

RES 3.48Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M4800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4800FKRE-ND
Through Hole Resistors CMF553M4800FKRE-ND
3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M4800FKRE CMF553M4800FKRE-ND
Product Name RES 3.48M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details