Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 5% AXIAL CMF553M3000JNEA

Description
RES 3.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 5% AXIAL - CMF553M3000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 5% AXIAL
CMF553M3000JNEA
RES 3.3M OHM 1/2W 5% AXIAL CMF553M3000JNEA
RES 3.3Mohm 1/2W 5% AXIAL

RES 3.3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000JNEA-ND
Through Hole Resistors CMF553M3000JNEA-ND
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3M 5% T-00 Ea E3 Vishay - 68P5802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 5% T-00 Ea E3 Vishay
68P5802
Cmf-55 3.3M 5% T-00 Ea E3 Vishay 68P5802
CMF-55 3.3M 5% T-00 EA e3

CMF-55 3.3M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000JNEA CMF553M3000JNEA-ND 68P5802
Product Name RES 3.3M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 3.3M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers