Vishay Intertechnology, Inc. RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FHEK

Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/2W 1% AXIAL - CMF553M9200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/2W 1% AXIAL
CMF553M9200FHEK
RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FHEK
RES 3.92Mohm 1/2W 1% AXIAL

RES 3.92Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M9200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9200FHEK-ND
Through Hole Resistors CMF553M9200FHEK-ND
3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92M 1% T-2 Ek E3 Vishay - 68P5904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92M 1% T-2 Ek E3 Vishay
68P5904
Cmf-55 3.92M 1% T-2 Ek E3 Vishay 68P5904
CMF-55 3.92M 1% T-2 EK e3

CMF-55 3.92M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9200FHEK CMF553M9200FHEK-ND 68P5904
Product Name RES 3.92M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.92M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details