Vishay Intertechnology, Inc. Through Hole Resistors CMF553R4000FKR6

Description
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R4000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R4000FKR6-ND
Through Hole Resistors CMF553R4000FKR6-ND
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553R4000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R4000FKR6
Metal Film Resistors - CMF553R4000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2979
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2979
Resistor,Metal Film,3.4Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.4Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R4000FKR6-ND CMF553R4000FKR6 41C2979
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details