Vishay Intertechnology, Inc. RES 3 OHM 1/2W 2% AXIAL CMF553R0000GKBF

Description
RES 3ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1/2W 2% AXIAL - CMF553R0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1/2W 2% AXIAL
CMF553R0000GKBF
RES 3 OHM 1/2W 2% AXIAL CMF553R0000GKBF
RES 3ohm 1/2W 2% AXIAL

RES 3ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0000GKBF-ND
Through Hole Resistors CMF553R0000GKBF-ND
3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C2960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C2960
Resistor,metal Film,3Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C2960
Resistor,Metal Film,3Ohms,250WV,2+/ -% Tol,-100,100ppm-TC

Resistor,Metal Film,3Ohms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0000GKBF CMF553R0000GKBF-ND 41C2960
Product Name RES 3 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,3Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers