Vishay Intertechnology, Inc. RES 3.32M OHM 1/2W 2% AXIAL CMF553M3200GNRE

Description
RES 3.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/2W 2% AXIAL - CMF553M3200GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/2W 2% AXIAL
CMF553M3200GNRE
RES 3.32M OHM 1/2W 2% AXIAL CMF553M3200GNRE
RES 3.32Mohm 1/2W 2% AXIAL

RES 3.32Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3200GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200GNRE-ND
Through Hole Resistors CMF553M3200GNRE-ND
3.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.32M 2% T-00 R36 Vishay - 68P5819 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32M 2% T-00 R36 Vishay
68P5819
Cmf-55 3.32M 2% T-00 R36 Vishay 68P5819
CMF-55 3.32M 2% T-00 R36

CMF-55 3.32M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200GNRE CMF553M3200GNRE-ND 68P5819
Product Name RES 3.32M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.32M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers