Vishay Intertechnology, Inc. Through Hole Resistors CMF553R5700FKR6

Description
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R5700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R5700FKR6-ND
Through Hole Resistors CMF553R5700FKR6-ND
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.57 OHM 1/2W 1% AXIAL - CMF553R5700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1/2W 1% AXIAL
CMF553R5700FKR6
RES 3.57 OHM 1/2W 1% AXIAL CMF553R5700FKR6
RES 3.57ohm 1/2W 1% AXIAL

RES 3.57ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2986
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2986
Resistor,Metal Film,3.57Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.57Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R5700FKR6-ND CMF553R5700FKR6 41C2986
Product Name Through Hole Resistors RES 3.57 OHM 1/2W 1% AXIAL Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details