Vishay Intertechnology, Inc. Through Hole Resistors CMF553M6000JNBF

Description
3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M6000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6000JNBF-ND
Through Hole Resistors CMF553M6000JNBF-ND
3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.6M OHM 1/2W 5% AXIAL - CMF553M6000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/2W 5% AXIAL
CMF553M6000JNBF
RES 3.6M OHM 1/2W 5% AXIAL CMF553M6000JNBF
RES 3.6Mohm 1/2W 5% AXIAL

RES 3.6Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 3.6M 5% T-00 B14 Vishay - 68P5859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.6M 5% T-00 B14 Vishay
68P5859
Cmf-55 3.6M 5% T-00 B14 Vishay 68P5859
CMF-55 3.6M 5% T-00 B14

CMF-55 3.6M 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6000JNBF-ND CMF553M6000JNBF 68P5859
Product Name Through Hole Resistors RES 3.6M OHM 1/2W 5% AXIAL Cmf-55 3.6M 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details