Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M0900FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M0900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M0900FKRE
Metal Film Resistors - CMF553M0900FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553M0900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0900FKRE-ND
Through Hole Resistors CMF553M0900FKRE-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2847
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2847
Resistor,Metal Film,3.09MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.09MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0900FKRE CMF553M0900FKRE-ND 41C2847
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details