Vishay Intertechnology, Inc. Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole CMF553M0100FLBF

Description
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole - CMF553M0100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole
CMF553M0100FLBF
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole CMF553M0100FLBF
Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole

Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF553M0100FLBF
Product Name Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers