Vishay Intertechnology, Inc. Through Hole Resistors CMF55402K00DHR6

Description
402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55402K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00DHR6-ND
Through Hole Resistors CMF55402K00DHR6-ND
402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402K OHM 1/2W .5% AXIAL - CMF55402K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W .5% AXIAL
CMF55402K00DHR6
RES 402K OHM 1/2W .5% AXIAL CMF55402K00DHR6
RES 402Kohm 1/2W .5% AXIAL

RES 402Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,402Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4715
Resistor,metal Film,402Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4715
Resistor,Metal Film,402KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00DHR6-ND CMF55402K00DHR6 41C4715
Product Name Through Hole Resistors RES 402K OHM 1/2W .5% AXIAL Resistor,metal Film,402Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers