Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M9000JNBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M9000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M9000JNBF
Metal Film Resistors - CMF553M9000JNBF
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%

Supplier's Site
Through Hole Resistors - CMF553M9000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000JNBF-ND
Through Hole Resistors CMF553M9000JNBF-ND
3.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.9M 5% T-00 B14 Vishay - 68P5902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.9M 5% T-00 B14 Vishay
68P5902
Cmf-55 3.9M 5% T-00 B14 Vishay 68P5902
CMF-55 3.9M 5% T-00 B14

CMF-55 3.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9000JNBF CMF553M9000JNBF-ND 68P5902
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.9M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details