Vishay Intertechnology, Inc. RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FKR6

Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/2W 1% AXIAL - CMF553M9200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/2W 1% AXIAL
CMF553M9200FKR6
RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FKR6
RES 3.92Mohm 1/2W 1% AXIAL

RES 3.92Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M9200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9200FKR6-ND
Through Hole Resistors CMF553M9200FKR6-ND
3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2955
Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2955
Resistor,Metal Film,3.92MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.92MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9200FKR6 CMF553M9200FKR6-ND 41C2955
Product Name RES 3.92M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.92Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details