Vishay Intertechnology, Inc. RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNEB

Description
RES 3.16Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.16Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/2W 2% AXIAL - CMF553M1600GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 2% AXIAL
CMF553M1600GNEB
RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNEB
RES 3.16Mohm 1/2W 2% AXIAL

RES 3.16Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1600GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600GNEB-ND
Through Hole Resistors CMF553M1600GNEB-ND
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16M 2% T-00 Eb E3 Vishay - 68P5766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16M 2% T-00 Eb E3 Vishay
68P5766
Cmf-55 3.16M 2% T-00 Eb E3 Vishay 68P5766
CMF-55 3.16M 2% T-00 EB e3

CMF-55 3.16M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600GNEB CMF553M1600GNEB-ND 68P5766
Product Name RES 3.16M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.16M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details