Vishay Intertechnology, Inc. RES 3.9 OHM 1/2W 1% AXIAL CMF553R9000FKR6

Description
RES 3.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1/2W 1% AXIAL - CMF553R9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1/2W 1% AXIAL
CMF553R9000FKR6
RES 3.9 OHM 1/2W 1% AXIAL CMF553R9000FKR6
RES 3.9ohm 1/2W 1% AXIAL

RES 3.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R9000FKR6-ND
Through Hole Resistors CMF553R9000FKR6-ND
3.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553R9000FKR6 CMF553R9000FKR6-ND
Product Name RES 3.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers