DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 80 90 100 110 120 130 140 141 142 143 144 145 146 147 148 149 150 151 152 160 170 173
Product Name Notes
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC
35.5V Clamp 44A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.28V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC
38.9V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
39.4V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
40.85V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
425.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
43V Clamp 34.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
44.21V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
46.6V Clamp 32.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
47.67V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 31.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount SMC
50.82V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
50V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
50V Clamp 30A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
510.3V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 1500W; VRWM 24V; VBR MIN 26
PPPM 1500W; VRWM 30V; VBR MIN 33
TVS 1.5KW 22V 5%BI DO-214AB TR13
TVS 1.5KW 22V 5%UNI DO-214AB TR1
TVS 1.5KW 24V 5%BI DO-214AB TR13
TVS 1.5KW 24V 5%UNI DO-214AB TR1
TVS 1.5KW 250V 5%BI DO-214AB TR1
TVS 1.5KW 250V 5%UNI DO-214AB TR
TVS 1.5KW 26V 5%BI DO-214AB TR13
TVS 1.5KW 26V 5%UNI DO-214AB TR1
TVS 1.5KW 28V 5%BI DO-214AB TR13
TVS 1.5KW 28V 5%UNI DO-214AB TR1
TVS 1.5KW 30V 5%BI DO-214AB TR13
TVS 1.5KW 30V 5%UNI DO-214AB TR1
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 22VWM 35.5VC SMC
TVS DIODE 22VWM 39.4VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 24VWM 38.9VC SMA
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 43VC DO214AB
TVS DIODE 250VWM 405VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 26VWM 46.6VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 50VC DO214AB
TVS DIODE 300VWM 486VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 53.5VC DO214AB

<< Prev Next >>