DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 80 90 100 110 120 130 139 140 141 142 143 144 145 146 147 148 149 150 151 160 170 173
Product Name Notes
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC
27.6V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC
275V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
28.98V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
288.75V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
291.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 5.2A Ipp Tvs Diode Surface Mount SMC
30.5V Clamp 49.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.66V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
304V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
306.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
307V Clamp 4.9A Ipp Tvs Diode Surface Mount SMC
308V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.2V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 4.7A Ipp Tvs Diode Surface Mount SMC
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
337V Clamp 4.5A Ipp Tvs Diode Surface Mount SMC
34.02V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
340.2V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
340V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC
35.8V Clamp 41.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount SMC
37.28V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
373.8V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 1500W; VRWM 18V; VBR MIN 20
TVS 1.5KW 170V 5%BI DO-214AB TR1
TVS 1.5KW 170V 5%UNI DO-214AB TR
TVS 1.5KW 180V 5%BI DO-214AB TR1
TVS 1.5KW 180V 5%UNI DO-214AB TR
TVS 1.5KW 18V 5%BI DO-214AB TR13
TVS 1.5KW 18V 5%UNI DO-214AB TR1
TVS 1.5KW 200V 5%BI DO-214AB TR1
TVS 1.5KW 200V 5%UNI DO-214AB TR
TVS 1.5KW 20V 5%BI DO-214AB TR13
TVS 1.5KW 20V 5%UNI DO-214AB TR1
TVS 1.5KW 220V 5%BI DO-214AB TR1
TVS 1.5KW 220V 5%UNI DO-214AB TR
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 170VWM 275VC SMC
TVS DIODE 170VWM 304VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 17VWM 27.6VC SMC
TVS DIODE 17VWM 30.5VC DO214AB
TVS DIODE 180VWM 291.6V DO214AB
TVS DIODE 180VWM 292VC DO214AB
TVS DIODE 188VWM 328VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC SMC
TVS DIODE 18VWM 32.2VC DO214AB
TVS DIODE 190VWM 307.8V DO214AB
TVS DIODE 190VWM 307VC SMC
TVS DIODE 190VWM 308VC DO214AB
TVS DIODE 19VWM 30.8VC DO214AB
TVS DIODE 200VWM 324VC DO214AB
TVS DIODE 200VWM 324VC SMC
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 20VWM 35.8VC DO214AB
TVS DIODE 210VWM 340VC DO214AB
TVS DIODE 220VWM 356VC DO214AB
TVS DIODE 220VWM 356VC SMC
TVS DIODE 22VWM 39.4VC DO214AB

<< Prev Next >>