DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 90 100 110 120 130 140 141 142 143 144 145 146 147 148 149 150 151 152 153 160 170 173
Product Name Notes
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
55.97V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.7A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
595.35V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
61.01V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.3V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMC
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
67.73V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
680.4V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMC
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
71.4V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount SMC
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC
72.7V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
748.65V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
76.34V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
76.7V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 1500W; VRWM 33V; VBR MIN 36
TVS 1.5KW 33V 5%BI DO-214AB TR13
TVS 1.5KW 33V 5%UNI DO-214AB TR1
TVS 1.5KW 36V 5%BI DO-214AB TR13
TVS 1.5KW 36V 5%UNI DO-214AB TR1
TVS 1.5KW 40V 5%BI DO-214AB TR13
TVS 1.5KW 40V 5%UNI DO-214AB TR1
TVS 1.5KW 43V 5%BI DO-214AB TR13
TVS 1.5KW 43V 5%UNI DO-214AB TR1
TVS 1.5KW 45V 5%UNI DO-214AB TR1
TVS DIODE 30VWM 53.5VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 59VC DO214AB
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC SMA
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 36VWM 64.3VC DO214AB
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE 400VWM 648VC SMC
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 71.4VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 43VWM 69.4VC SMC
TVS DIODE 43VWM 76.7VC DO214AB
TVS DIODE 440VWM 713VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 45VWM 72.7VC SMC
TVS DIODE 45VWM 80.3VC DO214AB
TVS, BI-DIR, 1500W, 36V, DO-214A

<< Prev Next >>