DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 80 90 100 110 120 130 135 136 137 138 139 140 141 142 143 144 145 146 147 150 160 170 173
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.4V Clamp 131.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
196V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
32.2V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
59V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
64.3V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
80.3V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.6V Clamp 156.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
93V Clamp 16A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
96V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Clamp Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 188VWM 328VC DO214AB
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB

<< Prev Next >>