DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
80
90
100
110
120
130
137
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
173
| Product Name | Notes |
|---|---|
| 18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 86A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMC | |
| 19.9V Clamp 79A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMC | |
| 193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 193V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 20.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 202.65V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC | |
| 209V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 73A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 219.45V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 22.58V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 227V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 22V Clamp 68.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC | |
| 23.2V Clamp 67A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 231V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.36V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMC | |
| 243V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 25.62V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 250.9V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 255.15V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 268V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| PPPM 1500W; VRWM 12V; VBR MIN 13 | |
| PPPM 1500W; VRWM 150V; VBR MIN 1 | |
| TVS 1.5KW 120V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 120V 5%UNI DO-214AB TR | |
| TVS 1.5KW 12V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 12V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 130V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 130V 5%UNI DO-214AB TR | |
| TVS 1.5KW 13V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 13V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 14V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 150V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 150V 5%UNI DO-214AB TR | |
| TVS DIODE 11VWM 18.2VC DO214AB | |
| TVS DIODE 11VWM 20.1VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 120VWM 193VC SMC | |
| TVS DIODE 120VWM 214VC DO214AB | |
| TVS DIODE 120VWM 250.9V DO214AB | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19.9VC SMC | |
| TVS DIODE 12VWM 22VC DO214AB | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 130VWM 209VC SMC | |
| TVS DIODE 130VWM 231VC DO214AB | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 13VWM 21.5VC SMC | |
| TVS DIODE 13VWM 23.8VC DO214AB | |
| TVS DIODE 140VWM 226.8V DO214AB | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 14VWM 23.2VC SMC | |
| TVS DIODE 14VWM 25.8VC DO214AB | |
| TVS DIODE 150VWM 243VC DO214AB | |
| TVS DIODE 150VWM 243VC SMC | |
| TVS DIODE 150VWM 266VC DO214AB | |
| TVS DIODE 15VWM 26.9VC DO214AB |
| << Prev | Next >> |