DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 80 90 100 110 120 130 136 137 138 139 140 141 142 143 144 145 146 147 148 150 160 170 173
Product Name Notes
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
113V Clamp 133A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
13.3V Clamp 112.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
134V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
16.9V Clamp 88.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC
162V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17.85V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
170.1V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC
177V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 86A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.8V Clamp 79.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
185.85V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
210.6V Clamp 46.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.1V Clamp 441.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.7V Clamp 412.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
230.1V Clamp 42.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
PPPM 1500W; VRWM 100V; VBR MIN 1
TVS 1.5KW 100V 5%UNI DO-214AB TR
TVS 1.5KW 10V 5%BI DO-214AB TR13
TVS 1.5KW 110V 5%BI DO-214AB TR1
TVS 1.5KW 110V 5%UNI DO-214AB TR
TVS 1.5KW 11V 5%BI DO-214AB TR13
TVS 1.5KW 11V 5%UNI DO-214AB TR1
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 100VWM 162VC SMC
TVS DIODE 100VWM 179VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC SMC
TVS DIODE 10VWM 18.8VC DO214AB
TVS DIODE 10VWM 22.1VC DO214AB
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 110VWM 177VC SMC
TVS DIODE 110VWM 196VC DO214AB
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 11VWM 18.2VC SMC
TVS DIODE 11VWM 20.1VC DO214AB
TVS DIODE 78VWM 126VC DO214AB

<< Prev Next >>