PennEngineering® Datasheets for Captive Fasteners

Captive fasteners are designed for permanent retention within their target assembly or housing, often even upon servicing, providing a secure joint and avoiding loss or damage that might be caused by a loose part.
Captive Fasteners: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Specifications - Thread Size - - .112-40 (#4-40) Type - - PFK Thread Code - - 440 Screw Length Code - - 40 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .112-40 (#4-40) Type - - PFK Thread Code - - 440 Screw Length Code - - 62 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .112-40 (#4-40) Type - - PFK Thread Code - - 440 Screw Length Code - - 84 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .112-40 (#4-40) Type1 - - PR10 Thread Code - - 440 A (Shank) Max. - - .125 in Min. Sheet for Self-Clinching -...
Specifications - Thread Size - - .138-32 (#6-32) Type - - PFK Thread Code - - 632 Screw Length Code - - 40 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .138-32 (#6-32) Type - - PFK Thread Code - - 632 Screw Length Code - - 62 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .138-32 (#6-32) Type - - PFK Thread Code - - 632 Screw Length Code - - 84 A (Shank) Max. - - .060 in...
Specifications - Thread Size - - .138-32 (#6-32) Type1 - - PR10 Thread Code - - 632 A (Shank) Max. - - .125 in Min. Sheet for Self-Clinching -...
Specifications - Thread Size - - .164-32 (#8-32) Type1 - - PR10 Thread Code - - 832 A (Shank) Max. - - .125 in Min. Sheet for Self-Clinching -...
Specifications - Thread Size - - .190-32 (#10-32) Type1 - - PR10 Thread Code - - 032 A (Shank) Max. - - .125 in Min. Sheet for Self-Clinching -...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 40 A (Shank) Max. -...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 62 A (Shank) Max. -...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 84 A (Shank) Max. -...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PR10 Thread Code - - M3 A (Shank) Max. - - 3.18 mm Min. Sheet for...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - PR10 Thread Code - - M4 A (Shank) Max. - - 3.18 mm Min. Sheet for...
Specifications - Thread Size x Pitch - - M5 x 0.8 Type - - PR10 Thread Code - - M5 A (Shank) Max. - - 3.18 mm Min. Sheet for...
As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and...
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order...

<< Prev Next >>