PennEngineering® Screw Head, Spring-loaded - Unified PFS2-632-84-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head designed for tool or hand operation, remaining captive for easy mounting and removal. The part is constructed with a carbon steel screw, hardened carbon steel retainer, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is configured for #6-32 thread size with a 0.500 in screw length and is available with a black nitride finish (BN) per AMS2753, Section 3. The assembly is rated for use in sheet materials with hardness up to HRB 80 or HB 150. Minimum hole size is 0.060 in, with a maximum sheet thickness of 0.275 in and a minimum distance from hole center to sheet edge of 0.28 in. Diagonal knurling indicates metric thread sizes, though this variant uses unified threading.

Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head designed for tool or hand operation, remaining captive for easy mounting and removal. The part is constructed with a carbon steel screw, hardened carbon steel retainer, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is configured for #6-32 thread size with a 0.500 in screw length and is available with a black nitride finish (BN) per AMS2753, Section 3. The assembly is rated for use in sheet materials with hardness up to HRB 80 or HB 150. Minimum hole size is 0.060 in, with a maximum sheet thickness of 0.275 in and a minimum distance from hole center to sheet edge of 0.28 in. Diagonal knurling indicates metric thread sizes, though this variant uses unified threading.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-632-84-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-632-84-BN
Screw Head, Spring-loaded - Unified PFS2-632-84-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-632-84-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details