PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. It features an external metric thread M3 x 0.5, a 300 series stainless steel retainer with a black nitride finish (BN), and a 400 series stainless steel screw with a natural finish spring. The screw has a minimum sheet thickness of 0.64 mm and a maximum sheet thickness of 1.53 mm. The part includes a blue nylon retaining ring with a temperature limit of 93°C. Installation requires a #1 driver. The screw head has dimples to provide a positive stop during installation. Dimensions are given in both inches and millimeters, with a minimum distance to edge of 6.35 mm and a head height of 6.73 mm installed.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. It features an external metric thread M3 x 0.5, a 300 series stainless steel retainer with a black nitride finish (BN), and a 400 series stainless steel screw with a natural finish spring. The screw has a minimum sheet thickness of 0.64 mm and a maximum sheet thickness of 1.53 mm. The part includes a blue nylon retaining ring with a temperature limit of 93°C. Installation requires a #1 driver. The screw head has dimples to provide a positive stop during installation. Dimensions are given in both inches and millimeters, with a minimum distance to edge of 6.35 mm and a head height of 6.73 mm installed.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-62-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-62-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M3-62-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11M-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details