PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-50-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-M5-50-2 is a tool-only, non-flush, spring-loaded captive panel screw with a metric M5 x 0.8 thread, a screw length of 3.12 inches, and a maximum sheet thickness of 0.64 inches. It features a DuraBlack finish on both the screw and retainer, a nylon retaining ring with a temperature limit of 200°F (93°C), and is designed for use in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part includes a dimple on the head for positive stop during installation and requires a #2 driver. It is constructed with a 400 series stainless steel screw and 300 series stainless steel spring, and meets UL approval for anti-corrosion performance.

Datasheet Summary
Powered by GS/AI

PFC2P-M5-50-2 is a tool-only, non-flush, spring-loaded captive panel screw with a metric M5 x 0.8 thread, a screw length of 3.12 inches, and a maximum sheet thickness of 0.64 inches. It features a DuraBlack finish on both the screw and retainer, a nylon retaining ring with a temperature limit of 200°F (93°C), and is designed for use in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part includes a dimple on the head for positive stop during installation and requires a #2 driver. It is constructed with a 400 series stainless steel screw and 300 series stainless steel spring, and meets UL approval for anti-corrosion performance.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-50-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M5-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details