PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-0420-82 is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheets with a hardness of HRB 70 or less or HB 125 or less. It has a 1/4-20 thread, a 0.375 in. screw shank length, a 0.060 in. minimum sheet thickness, and a 0.150 in. minimum distance from the hole center to the sheet edge. It is constructed with a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The screw features a DuraBlack finish and a Phillips driver recess. All dimensions adhere to ASME B1.1 and B1.13M standards.

Datasheet Summary
Powered by GS/AI

PFC2P-0420-82 is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheets with a hardness of HRB 70 or less or HB 125 or less. It has a 1/4-20 thread, a 0.375 in. screw shank length, a 0.060 in. minimum sheet thickness, and a 0.150 in. minimum distance from the hole center to the sheet edge. It is constructed with a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The screw features a DuraBlack finish and a Phillips driver recess. All dimensions adhere to ASME B1.1 and B1.13M standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-82 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-82
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-0420-82 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-0420-82
Captive Screws PFC2P-0420-82
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-0420-82 PFC2P-0420-82
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details