PennEngineering® Screw Head, Spring-loaded - Metric PFC2-M5-50-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head designed for mounting into thin metal sheets, facilitating tool or finger actuation and providing access without loose hardware. It is available in steel or stainless steel and features a black finish. The design accommodates thermal expansion and misalignment, and the fastener is certified to meet UL standards for operator access areas. Installation is compatible with standard driver recesses, and the screw head includes a retaining ring to prevent disengagement after installation.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head designed for mounting into thin metal sheets, facilitating tool or finger actuation and providing access without loose hardware. It is available in steel or stainless steel and features a black finish. The design accommodates thermal expansion and misalignment, and the fastener is certified to meet UL standards for operator access areas. Installation is compatible with standard driver recesses, and the screw head includes a retaining ring to prevent disengagement after installation.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFC2-M5-50-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFC2-M5-50-BN
Screw Head, Spring-loaded - Metric PFC2-M5-50-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-M5-50-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details