PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-94-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M4-94-BN is a spring-loaded captive panel screw with an M4 x 0.7 metric thread, 14.3 mm screw length, and a black nitride finish. It features a 300 series stainless steel retainer, carbon steel screw, and stainless steel spring with a nylon retaining ring rated to 200 °F (93 °C). Designed for use in sheet materials with hardness up to HRB 80 or HB 150, it installs into a minimum 7.9 mm hole with a minimum edge distance of 7.87 mm. The screw remains captive for easy tool or hand operation and meets ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Datasheet Summary
Powered by GS/AI

PFS2-M4-94-BN is a spring-loaded captive panel screw with an M4 x 0.7 metric thread, 14.3 mm screw length, and a black nitride finish. It features a 300 series stainless steel retainer, carbon steel screw, and stainless steel spring with a nylon retaining ring rated to 200 °F (93 °C). Designed for use in sheet materials with hardness up to HRB 80 or HB 150, it installs into a minimum 7.9 mm hole with a minimum edge distance of 7.87 mm. The screw remains captive for easy tool or hand operation and meets ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-94-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-94-BN
Screw Head, Spring-loaded - Metric PFS2-M4-94-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M4-94-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details