PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M3-40-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature an external metric thread with ASME B1.1, 2A / ASME B1.13M, 6g specifications, a 300 series stainless steel screw and spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The assembly remains captive for tool or hand operation, designed for installation in sheet materials with hardness ≤ HRB 80 or ≤ HB 150. A DuraBlack finish is available as an option. The minimum hole size for M3 thread is 1.53 mm, with a maximum sheet thickness of 0.64 mm and a minimum distance from hole center to edge of 6.35 mm.

Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature an external metric thread with ASME B1.1, 2A / ASME B1.13M, 6g specifications, a 300 series stainless steel screw and spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The assembly remains captive for tool or hand operation, designed for installation in sheet materials with hardness ≤ HRB 80 or ≤ HB 150. A DuraBlack finish is available as an option. The minimum hole size for M3 thread is 1.53 mm, with a maximum sheet thickness of 0.64 mm and a minimum distance from hole center to edge of 6.35 mm.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M3-40-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M3-40-BN
Screw Head, Spring-loaded - Metric PFS2-M3-40-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M3-40-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11M-M3-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details