PennEngineering® Screw Head, Spring-loaded - Unified PFS2-032-72-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, tool- or hand-operated fasteners designed for secure mounting and easy removal in thin sheet materials, with the screw, retainer, and spring made of carbon steel and 300 series stainless steel respectively, and a nylon retaining ring rated to 200°F (93°C). The assembly includes a diagonal knurl for metric thread identification and a shoulder that provides a positive installation stop. It is available in multiple thread sizes including #10-32 (032), with a 72-hundredths inch screw length and a DuraBlack™ finish for corrosion resistance. The part is rated for use in sheet hardness up to HRB 80 or HB 150 and includes a minimum hole size of 0.060 inches and a minimum edge distance of 0.34 inches. The screw threads conform to ASME B1.1, 2A / ASME B1.13M, 6g.

Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, tool- or hand-operated fasteners designed for secure mounting and easy removal in thin sheet materials, with the screw, retainer, and spring made of carbon steel and 300 series stainless steel respectively, and a nylon retaining ring rated to 200°F (93°C). The assembly includes a diagonal knurl for metric thread identification and a shoulder that provides a positive installation stop. It is available in multiple thread sizes including #10-32 (032), with a 72-hundredths inch screw length and a DuraBlack™ finish for corrosion resistance. The part is rated for use in sheet hardness up to HRB 80 or HB 150 and includes a minimum hole size of 0.060 inches and a minimum edge distance of 0.34 inches. The screw threads conform to ASME B1.1, 2A / ASME B1.13M, 6g.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-032-72-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-032-72-BN
Screw Head, Spring-loaded - Unified PFS2-032-72-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-032-72-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details