PennEngineering® Screw Head, Spring-loaded - Metric PFC2-M3-62-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2 is a spring-loaded captive panel screw with a screw head, designed for tool or finger operation and intended for use in thin metal panels requiring repeated access. It is available in steel or stainless steel and accommodates M3 threading. The design allows for installed height above the panel and supports misuse protection through cross-hole alignment. It may be used in applications compliant with UL 508 operator access area requirements.

Datasheet Summary
Powered by GS/AI

PFC2 is a spring-loaded captive panel screw with a screw head, designed for tool or finger operation and intended for use in thin metal panels requiring repeated access. It is available in steel or stainless steel and accommodates M3 threading. The design allows for installed height above the panel and supports misuse protection through cross-hole alignment. It may be used in applications compliant with UL 508 operator access area requirements.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFC2-M3-62-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFC2-M3-62-BN-2
Screw Head, Spring-loaded - Metric PFC2-M3-62-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-M3-62-BN-2
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details