PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-832-1-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a non-spring-loaded, low-profile fastener designed for limited access applications, with a universal slot or Phillips recess and optional Torx® drive. It installs into sheet metal up to HRB 60 or HB 107 hardness, featuring a steel retainer and hardened carbon steel screw, both with bright nickel over copper flash finish. The PFHV-832-1 variant has an #8-32 thread, 0.371 inch screw length, and a clinch height of 0.106 inch. The design includes shoulder stop and dimpled head for secure installation without loose hardware.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a non-spring-loaded, low-profile fastener designed for limited access applications, with a universal slot or Phillips recess and optional Torx® drive. It installs into sheet metal up to HRB 60 or HB 107 hardness, featuring a steel retainer and hardened carbon steel screw, both with bright nickel over copper flash finish. The PFHV-832-1 variant has an #8-32 thread, 0.371 inch screw length, and a clinch height of 0.106 inch. The design includes shoulder stop and dimpled head for secure installation without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Unified - PFHV-832-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Unified
PFHV-832-1-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-832-1-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-832-1-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details