PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with hardness up to HRB 70 or HB 125. They feature a recessed head with dimples, a 300 series stainless steel spring, and a 400 series stainless steel screw body, with an optional black nitride finish (BN). The M3 x 0.5 thread size has a screw length of 6.4 mm, a minimum sheet thickness of 1.53 mm, and a cleat-to-edge distance of 6.35 mm. The retaining ring is nylon, rated to 93°C. Installation requires a #1 driver. All PFC2P variants include a spring and are intended for applications requiring multiple re-installations without loose hardware.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with hardness up to HRB 70 or HB 125. They feature a recessed head with dimples, a 300 series stainless steel spring, and a 400 series stainless steel screw body, with an optional black nitride finish (BN). The M3 x 0.5 thread size has a screw length of 6.4 mm, a minimum sheet thickness of 1.53 mm, and a cleat-to-edge distance of 6.35 mm. The retaining ring is nylon, rated to 93°C. Installation requires a #1 driver. All PFC2P variants include a spring and are intended for applications requiring multiple re-installations without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-40-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-40-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M3-40-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details