PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-62

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation in applications requiring repeated access, with a screw head that installs into aluminum or cold-rolled steel panels. The PFC2 series provides retainer pushout forces of 275 lbs in aluminum and 350 lbs in cold-rolled steel for the 6-32 thread size, and includes options for flush mounting and black coloration. The fastener accommodates misalignment and is available in multiple lengths.

Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation in applications requiring repeated access, with a screw head that installs into aluminum or cold-rolled steel panels. The PFC2 series provides retainer pushout forces of 275 lbs in aluminum and 350 lbs in cold-rolled steel for the 6-32 thread size, and includes options for flush mounting and black coloration. The fastener accommodates misalignment and is available in multiple lengths.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-62 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-62
Screw Head, Spring-loaded - Unified PFC2-632-62
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFC2-632-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2-632-62
Captive Screws PFC2-632-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2-632-62 PFC2-632-62
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MW-032-11BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19634 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details