PennEngineering® Screw Head, Spring-loaded - Unified PFS2-032-94

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-032-94 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, consisting of a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The part has an M3 thread size and a 14.3 mm screw length, designed for installation in sheet materials with a Brinell hardness of 150 or less. The screw assembly remains captive during mounting and removal, with a minimum sheet thickness of 1.53 mm, a maximum sheet thickness of 14.3 mm, and a minimum distance from the hole center to the edge of 3.2 mm. The retainer has a bright nickel over copper flash finish per ASTM B689, Type II, with an optional black nitride finish.

Datasheet Summary
Powered by GS/AI

PFS2-032-94 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, consisting of a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The part has an M3 thread size and a 14.3 mm screw length, designed for installation in sheet materials with a Brinell hardness of 150 or less. The screw assembly remains captive during mounting and removal, with a minimum sheet thickness of 1.53 mm, a maximum sheet thickness of 14.3 mm, and a minimum distance from the hole center to the edge of 3.2 mm. The retainer has a bright nickel over copper flash finish per ASTM B689, Type II, with an optional black nitride finish.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-032-94 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-032-94
Screw Head, Spring-loaded - Unified PFS2-032-94
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-032-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-032-94
Captive Screws PFS2-032-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-032-94 PFS2-032-94
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details