PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-82-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M6-82-BN is a spring-loaded captive panel screw with a metric M6x1 thread, designed for tool or hand operation in sheet metal up to 0.060 inch thick. The assembly features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a hardened carbon steel retainer with a black nitride finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into a minimum 0.250 inch hole with a minimum edge distance of 0.34 inch. The component remains captive for repeated access and meets ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Datasheet Summary
Powered by GS/AI

PFS2-M6-82-BN is a spring-loaded captive panel screw with a metric M6x1 thread, designed for tool or hand operation in sheet metal up to 0.060 inch thick. The assembly features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a hardened carbon steel retainer with a black nitride finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into a minimum 0.250 inch hole with a minimum edge distance of 0.34 inch. The component remains captive for repeated access and meets ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-82-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-82-BN
Screw Head, Spring-loaded - Metric PFS2-M6-82-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M6-82-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-832-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details