PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-60-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-0420-60-BN variant features a 1/4-20 thread, a 0.625 inch screw length, and a black nitride finish (BN) meeting AMS2753, Section 3, applied to both screw and retainer. The assembly includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a temperature limit of 200°F (93°C). It is designed for use in thin sheets with a minimum thickness of 0.025 inch and requires a 0.38 inch hole center-to-edge distance. UL approval and DuraBlack™ finish are included.

Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-0420-60-BN variant features a 1/4-20 thread, a 0.625 inch screw length, and a black nitride finish (BN) meeting AMS2753, Section 3, applied to both screw and retainer. The assembly includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a temperature limit of 200°F (93°C). It is designed for use in thin sheets with a minimum thickness of 0.025 inch and requires a 0.38 inch hole center-to-edge distance. UL approval and DuraBlack™ finish are included.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-60-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-60-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-60-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-0420-60-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19581 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers