PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M5-94

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm), with maximum sheet thickness of 0.275 in (7.04 mm) for the M5 x 0.8 variant. They feature a Phillips driver, a shoulder to provide a positive stop during installation, and a blue plastic retaining ring with a dimpled head for identification. The screw length is 0.562 in (14.3 mm), and the recommended hole size is 0.275 in (7.04 mm). The recess is designed for socket tools only, meeting UL 1950 and EC Machinery Directive requirements, and the product is rated for use in stainless steel sheets with hardness HRB 88 or less.

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm), with maximum sheet thickness of 0.275 in (7.04 mm) for the M5 x 0.8 variant. They feature a Phillips driver, a shoulder to provide a positive stop during installation, and a blue plastic retaining ring with a dimpled head for identification. The screw length is 0.562 in (14.3 mm), and the recommended hole size is 0.275 in (7.04 mm). The recess is designed for socket tools only, meeting UL 1950 and EC Machinery Directive requirements, and the product is rated for use in stainless steel sheets with hardness HRB 88 or less.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric - PFC4-M5-94 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
PFC4-M5-94
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M5-94
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC4-M5-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC4-M5-94
Captive Screws PFC4-M5-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC4-M5-94 PFC4-M5-94
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details