PennEngineering® Screw Head, Spring-loaded - Unified PFC2-832-50

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2 and PFS2 are spring-loaded captive panel screws with screw heads, designed for tool or finger operation and available in steel or stainless steel. They are intended for applications requiring repeated access and are compatible with thin sheets and printed circuit boards. The series features a flush-mounted design and is available in multiple screw lengths. Standard color is black. These fasteners meet UL regulatory compliance and provide corrosion resistance for painted and stainless steel panels.

Datasheet Summary
Powered by GS/AI

PFC2 and PFS2 are spring-loaded captive panel screws with screw heads, designed for tool or finger operation and available in steel or stainless steel. They are intended for applications requiring repeated access and are compatible with thin sheets and printed circuit boards. The series features a flush-mounted design and is available in multiple screw lengths. Standard color is black. These fasteners meet UL regulatory compliance and provide corrosion resistance for painted and stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-832-50 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-832-50
Screw Head, Spring-loaded - Unified PFC2-832-50
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFC2-832-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2-832-50
Captive Screws PFC2-832-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2-832-50 PFC2-832-50
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details