PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-1-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, with a universal slot or Phillips recess and optional Torx® drive. It installs into sheet materials with hardness up to HRB 60 or HB 107, and is available in metric sizes including M3. The retainer is carbon steel with bright nickel over copper flash finish, and the screw is hardened carbon steel. Installation data specifies a minimum hole size of 5.8 mm and maximum sheet thickness of 1.9 mm for the M3 variant.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, with a universal slot or Phillips recess and optional Torx® drive. It installs into sheet materials with hardness up to HRB 60 or HB 107, and is available in metric sizes including M3. The retainer is carbon steel with bright nickel over copper flash finish, and the screw is hardened carbon steel. Installation data specifies a minimum hole size of 5.8 mm and maximum sheet thickness of 1.9 mm for the M3 variant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Metric - PFHV-M3-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Metric
PFHV-M3-1-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-1-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-M3-1-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details